TSE - TS EN 13044-3

Intermodal Loading Units - Marking - Part 3: Markings of semi-trailers related to rail operation

active, Most Current
Organization: TSE
Publication Date: 16 April 2014
Status: active
ICS Code (General purpose containers): 55.180.10
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard provides a system for the identificationand presentation of information about the ILU. The identificationsystem is intended for general application, for example indocumentation, control and communication (including automatic dataprocessing systems), as well as for display on the ILU and othernon ISO containers (i.e. which dimensions and testing parametersdiffer from those defined by the applicable ISO standards) used inEuropean transport.

Document History

TS EN 13044-3
April 16, 2014
Intermodal Loading Units - Marking - Part 3: Markings of semi-trailers related to rail operation
This European Standard provides a system for the identificationand presentation of information about the ILU. The identificationsystem is intended for general application, for example...
Advertisement