ASTM International - ASTM D185-07
Standard Test Methods for Coarse Particles in Pigments
| Organization: | ASTM International |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
significance And Use:
In production of paints, smoothness of the paint film is of paramount importance. Agglomerates or coarse particles larger than 45 μm are difficult to disperse and may prevent obtaining a... View More
scope:
1.1 These test methods cover the determination of the amount of coarse particles in dry pigments.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History