TSE - TS EN 300220-1 V 2.4.1

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods

active, Most Current
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

TS EN 300220-1 V 2.4.1
October 30, 2014
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Radio equipment to be used in the 25 MHz to 1000 MHz frequency range with power levels ranging up to 500 mW - Part 1: Technical characteristics and test methods
A description is not available for this item.
Advertisement