TSE - TS EN 50407-3
Multi-pair cables used in high bit rate digital access telecommunications networks - Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 October 2014 |
| Status: | active |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
Bu standard, evrensel servisleri, xDSL ve IP uzerindeki 100Mbit/s'e kadar uygulmalari destekleyen toplu yasam birimlerininkablo bacalarinda bulunan bina ici cok ciftli/dortlu kablolarikapsar.
Document History
TS EN 50407-3
October 30, 2014
Multi-pair cables used in high bit rate digital access telecommunications networks - Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
Bu standard, evrensel servisleri, xDSL ve IP uzerindeki 100Mbit/s'e kadar uygulmalari destekleyen toplu yasam birimlerininkablo bacalarinda bulunan bina ici cok ciftli/dortlu kablolarikapsar.