TSE - TS EN ISO 4126-6

Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2014)

active
Organization: TSE
Publication Date: 13 November 2014
Status: active
ICS Code (Protection against excessive pressure): 13.240
scope:

This standard gives guidance on the application, selection andinstallation of bursting disc safety devices used to protectpressure equipment from excessive pressure and/or excessive vacuum.Annex A provides a checklist for the information to be supplied bythe purchaser to the manufacturer. Annex B gives guidance on thereplacement period of a bursting disc. Annex C provides guidancefor determining the discharge capacity, for single phase fluids, ofa pressure relief system that contains a bursting disc safetydevice. Annex D is a non-mandatory procedure for establishing theflow resistance of a burst bursting disc assembly. Annex E is anon-mandatory procedure for type testing of bursting disc safetydevices. Annex F provides typical performance characteristics forvarious bursting disc safety device types. The requirements for themanufacture, inspection, testing, marking, certification andpackaging of bursting disc safety devices are given in ISO4126-2.

Document History

March 23, 2015
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2014)
Bu standard, asiri basinc ve/veya asiri vakumdan basincdonanimlarini korumak icin patlama diskli emniyet cihazlarininuygulamasi, secimi ve montaji ile ilgili yol gosterici bilgilerikapsar. Ek A...
TS EN ISO 4126-6
November 13, 2014
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2014)
This standard gives guidance on the application, selection andinstallation of bursting disc safety devices used to protectpressure equipment from excessive pressure and/or excessive vacuum.Annex A...
December 21, 2006
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices
TS EN ISO 4126-6/AC:2006(Almanca ve Fransizca versiyonundayapilan AC)
November 10, 2005
Safety devices for protection against excessive pressure ? Part 6: Application, selection and installation of bursting disc safety devices
Bu standard, asiri basinc ve/veya asiri vakuma karsi basincdonanimlarini korumak icin patlama diskli emniyet cihazlarininuygulama, secim ve montajlariyla ilgili yol gosterici bilgilerikapsar.
December 2, 2004
Safety devices for protection against excessive pressure - Part 6: Application, selection and installation of bursting disc safety devices (ISO 4126-6:2003)
Bu standard yaylı yatakları kapsar
Advertisement