TSE - TS EN 61753-031-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 031-2: Non-connectorized single-mode 1?N and 2?N non-wavelength-selective branching devices for Category C - Controlled environment
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 December 2014 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial tests andmeasurement requirements and severities which a non-wavelengthselect
Document History
TS EN 61753-031-2
December 24, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 031-2: Non-connectorized single-mode 1?N and 2?N non-wavelength-selective branching devices for Category C - Controlled environment
This part of IEC 61753 contains the minimum initial tests andmeasurement requirements and severities which a non-wavelengthselective branching device (NWBD) should satisfy in order to becategorized...