TSE - TS EN 62751-1

Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems - Part 1: General requirements

active, Most Current
Organization: TSE
Publication Date: 24 December 2014
Status: active
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 62751 sets out the general principles forcalculating the power losses in the converter valves of a voltagesourced converter (VSC) for high-voltage direct current (HVDC)applications, independent of the converter topology. Clauses 6 and8 and subclauses 9.1, 9.2 and A.2.12 of the standard can also beused for calculating the power losses in the dynamic braking valves(where used) and as guidance for calculating the power losses ofthe valves for a STATCOM installation.

Document History

TS EN 62751-1
December 24, 2014
Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems - Part 1: General requirements
This part of IEC 62751 sets out the general principles forcalculating the power losses in the converter valves of a voltagesourced converter (VSC) for high-voltage direct current (HVDC)applications,...
Advertisement