TSE - TS EN ISO 10664

Hexalobular internal driving feature for bolts and screws

active
Organization: TSE
Publication Date: 24 December 2014
Status: active
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the shape and basicdimensions of the hexalobular internal driving feature for boltsand screws, including the gauging method. The curvature of thecontour of the hexalobular internal driving feature is defined bythe gauges specified in Tables 3, 4, and 5. Additional informationwhich can be used when drawing the contour is given in Annex A. Theintent of this International Standard is to provide the detailsnecessary for inspection of the hexalobular driving feature. It isnot suitable for, nor intended to be used as, a manufacturingstandard.

Document History

February 25, 2015
Hexalobular internal driving feature for bolts and screws
Bu standard, mastarlama yontemi de dahil olmak uzere, civatalarve vidalar icin alti kanalli gomme civata ve vida basi bicimi veana boyutlarini kapsar. Alti kanalli gomme basin ic profilegrilikleri...
TS EN ISO 10664
December 24, 2014
Hexalobular internal driving feature for bolts and screws
This International Standard specifies the shape and basicdimensions of the hexalobular internal driving feature for boltsand screws, including the gauging method. The curvature of thecontour of the...
February 19, 2009
Hexalobular internal driving feature for bolts and screws
The standard specifies the shape and basic dimensions ofhexalobular internal driving feature for bolts and screws includingthe gauging method.
March 26, 2003
Hexalobular internal driving feature for bolts and screws
Bu standard, mastarlama metodu dahil olmak uzere, civatalar icinalti kanalli gomme civata basi bicimi ve ana boyutlarinikapsar.
Advertisement