TSE - TS EN ISO 11114-4

Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting metallic materials resistant to hydrogen embrittlement

active, Most Current
Organization: TSE
Publication Date: 15 March 2015
Status: active
ICS Code (Pressure vessels): 23.020.30
scope:

ISO 11114?un bu bolumu; hidrojen ve diger kirilganlastirangazlar icin gaz tuplerinin (3000 L?ye kadar) imalatinda kullanilanceliklerin uygun oldugunu nitelendirmek icin deney yontemlerini vebu deneylerden elde edilen sonuclarin degerlendirilmesini kapsar.ISO 11114?un bu bolumu, sadece dikissiz celik gaz tuplerineuygulanir. ISO 11114?un bu bolumune ait kurallar; tasarlanan gazkullanimi icin asagidaki sartlardan en az birisi yerine getirilirseuygulanamaz ). - Kirilganlastiran gazla dolu tupun calisma basinci,tupun deney basincinin % 20?sinden daha az oldugunda, - Bir gazkarisiminda, kirilganlastiran gazin kismi basinci; hidrojen sulfurve metil merkaptanin kismi basinclarinin 0,25 MPa?i (2,5 bar)asmadigi istisnai durum haric hidrojen ve diger kirilganlastirangazlarin olmasi durumunda 5 MPa?dan (50 bar) daha az oldugunda.

Document History

TS EN ISO 11114-4
March 15, 2015
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting metallic materials resistant to hydrogen embrittlement
ISO 11114?un bu bolumu; hidrojen ve diger kirilganlastirangazlar icin gaz tuplerinin (3000 L?ye kadar) imalatinda kullanilanceliklerin uygun oldugunu nitelendirmek icin deney yontemlerini vebu...
February 16, 2006
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 4: Test methods for selecting metallic materials resistant to hydrogen embrittlement
A description is not available for this item.
Advertisement