TSE - TS EN 15467

Food processing machinery - Fish heading and filleting machines - Safety and hygiene requirements

active, Most Current
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard specifies the safety and hygienerequirements for the design and construction of automatic fishheading and fish filleting machines, and using knives. ThisEuropean Standard applies to machinery and equipment for theheading and filleting of fish in the fish processing industry. ThisEuropean Standard deals with all significant hazards, hazardoussituations, and events relevant to fish heading and filletingmachines when they are used as intended and under conditions ofmisuse which are reasonably foreseeable by the manufacturer (seeClause 4). It deals with the hazards during the following phases ofthe intended use: assembly and installation, commissioning, settingand adjusting, operation, cleaning, fault finding, and maintenance.When drawing up this European Standard, the following assumptionswere made:- only trained adult persons operate the machines; - themachines are used in workplaces with an illumination level that canbe reasonably expected in such places. This European Standard isnot applicable to fish heading and filleting machines that aremanufactured before the date of its publication as an EN.

Document History

TS EN 15467
February 18, 2015
Food processing machinery - Fish heading and filleting machines - Safety and hygiene requirements
This European Standard specifies the safety and hygienerequirements for the design and construction of automatic fishheading and fish filleting machines, and using knives. ThisEuropean Standard...
Advertisement