TSE - TS CLC/TS 50083-3-3

Cable networks for television signals, sound signals and interactive services - Part 3-3: Active wideband equipment for cable networks - Methods of measurement of the maximum operating output level in the return path

active, Most Current
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Cabled distribution systems): 33.060.40
scope:

This Technical Specification is applicable to the method ofnonlinearity measurement for active cable network equipment whichcarry a digital channel load in the return path. The digitalchannel load is represented by standard DVB-C signals. The methodof measurement of the maximum operating output level takes accountof a full channel load in the return path frequency range althoughdifferent applications of return path amplifiers with partialchannel load or single channel load are also in practical use. Themaximum operating output level for applications with reducedchannel loads could be derived from the result with a full channelload by applying a given calculation formula.

Document History

TS CLC/TS 50083-3-3
February 18, 2015
Cable networks for television signals, sound signals and interactive services - Part 3-3: Active wideband equipment for cable networks - Methods of measurement of the maximum operating output level in the return path
This Technical Specification is applicable to the method ofnonlinearity measurement for active cable network equipment whichcarry a digital channel load in the return path. The digitalchannel load is...
Advertisement