TSE - TS EN 62351-3

Power systems management and associated information exchange - Data and communications security - Part 3: Communication network and system security - Profiles including TCP/IP (IEC 62351-3:2014)

active, Most Current
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Bu standard, siber guvenlik gerektigi zaman mesaj ulastirmakatmani olarak TCP/IP?yi kullanan SCADA ve uzaktan kontrolprotokolleri icin gizlilik, koruma butunlugu ve mesaj seviyesidogrulamasinin nasil saglandigini belirler.

Document History

TS EN 62351-3
February 18, 2015
Power systems management and associated information exchange - Data and communications security - Part 3: Communication network and system security - Profiles including TCP/IP (IEC 62351-3:2014)
Bu standard, siber guvenlik gerektigi zaman mesaj ulastirmakatmani olarak TCP/IP?yi kullanan SCADA ve uzaktan kontrolprotokolleri icin gizlilik, koruma butunlugu ve mesaj seviyesidogrulamasinin nasil...
Advertisement