TSE - TS ISO 7041
Fasteners-Hexagen Nuts-Section:76-Prevailing Torgue Type Hexagon Nuts (With Non-Metallic Insert), Style 2-Property Classes 9 and 12-Product Grades A and B
| Organization: | TSE |
| Publication Date: | 2 April 2015 |
| Status: | active |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics ofprevailing torque type hexagon nuts (with nonmetallic insert),style 2, with threads from M5 up to and including M36, in productgrade A for threads up to and including M16, and product grade Bfor threads above M16, and with property classes 9 and 12. NOTE Thedimensions of the nuts correspond to those given in ISO 4033 plusprevailing torque feature. If other specifications are required,they can be selected from existing International Standards, e.g.ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO4759-1.
Document History