TSE - TS EN 60297-3-108

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-108: Dimensions of R-type subracks and plug-in units

active, Most Current
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 provides dimensions and features forR-type subracks and plug-in units, i.e. ruggedized variants of themechanical structures of the 482,6 mm (19 in) series, with enhancedvibration and shock resistance and/or improved EMC performance, foruse in more harsh environment. This leads to a subrack standardwhich is externally compatible with IEC 60297-3-100 but internallylargely incompatible with IEC 60297-3-101. R-type subracks, chassisintegrated subracks and plug-in units incorporate dimensions andfeatures which provide for a higher level of ruggedness, comparedwith IEC 60297-3-101 (test set-up and load definitions are selectedfrom IEC 61587-1 and IEC 61587-5).

Document History

TS EN 60297-3-108
February 18, 2015
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-108: Dimensions of R-type subracks and plug-in units
This part of IEC 60297 provides dimensions and features forR-type subracks and plug-in units, i.e. ruggedized variants of themechanical structures of the 482,6 mm (19 in) series, with...
Advertisement