TSE - TS ISO 6987

Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cutting tools in general): 25.100.01
scope:

This International Standard specifies the dimensions of hardmaterial inserts with rounded corners and with a partly cylindricalfixing hole. These inserts are primarily intended to be mounted onturning and boring tools using a countersunk head screw or anyother fixing element, such as a pin lock.

Document History

November 10, 2015
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
Bu standard koseleri yuvarlatilmis, kismi silindirik tespitdelikli sert malzemeli uclarin boyutlarini kapsar. Bu uclarinoncelikle tornalama ve delik buyutme islemi yapan kesici takimlarahavsa basli...
TS ISO 6987
April 2, 2015
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
This International Standard specifies the dimensions of hardmaterial inserts with rounded corners and with a partly cylindricalfixing hole. These inserts are primarily intended to be mounted...
Advertisement