TSE - TS EN ISO 16122-2

Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 16122, when used together with ISO 16122-1,specifies the requirements and test methods for the inspection ofhorizontal boom sprayers, when in use. The requirements relatemainly to the condition of the sprayer with respect to itspotential risk for the environment and its performance to achievegood application. NOTE Requirements for the protection ofinspectors during an inspection are given in ISO 16122-1.

Document History

TS EN ISO 16122-2
October 23, 2015
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers
This part of ISO 16122, when used together with ISO 16122-1,specifies the requirements and test methods for the inspection ofhorizontal boom sprayers, when in use. The requirements relatemainly to...
Advertisement