TSE - TS EN 15571
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Equipment for processing of minerals): | 73.120 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
This European Standard applies to stationary surface finishingmachines, with stationary work piece (see 3.1) or with moving workpiece (see 3.2), which are used to grind or polish horizontalsurfaces of slabs, strips or tiles of natural stone and engineeredstone (e. g. agglomerated stone) as defined by EN 14618:2009. ThisEuropean Standard deals with all significant hazards, hazardoussituations and events relevant to surface finishing machines, whenthey are used as intended and under conditions of misuse which arereasonably foreseeable by the manufacturer (see Clause 4). ThisEuropean Standard specifies the appropriate technical measures toeliminate or reduce risks arising from the significant hazards.This European Standard deals with the foreseeable lifetime of themachinery including the phases of transport, assembly, dismantling,disablin
Document History