TSE - TS ISO 5610-9

Tool holders with rectangular shank for indexable inserts - Part 9: Style L

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 5610 specifies tool holders with rectangularshank, style L, i.e. with offset shank and cutting edge angle ?r =95? for side and end cutting. These tool holders are primarilyintended for indexable inserts made of hard metal or other cuttingmaterials to be mounted by clamping and to be used for turningoperations. NOTE The symbols for the dimensions shown in the tablesof this part of ISO 5610 and the corresponding preferred symbols ofproperties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are givenin ISO 5610-1:2014, Table A.1.

Document History

TS ISO 5610-9
April 2, 2015
Tool holders with rectangular shank for indexable inserts - Part 9: Style L
This part of ISO 5610 specifies tool holders with rectangularshank, style L, i.e. with offset shank and cutting edge angle ?r =95? for side and end cutting. These tool holders are primarilyintended...
Advertisement