TSE - TS ISO 6804
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for threetypes of rubber or plastics inlet hoses and hose assemblies forwashing-machines and dishwashers connected to the domestic watersupply at a pressure not exceeding 1 MPa (10 bar).
Document History
TS ISO 6804
August 27, 2015
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
This International Standard specifies the requirements for threetypes of rubber or plastics inlet hoses and hose assemblies forwashing-machines and dishwashers connected to the domestic watersupply...