TSE - TS ISO 3069

End suction centrifugal pumps; Dimensions of cavities for mechanical seals and for soft packing

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Pumps): 23.080
scope:

This International Standard specifies the dimensions of the sealcavity for step-balanced mechanical seals, mechanical sealssuitable for straight shafts, and for soft packing, to be used withhorizontal end-suction centrifugal pumps, including thoseconforming to ISO 2858. Although applicable to general-purpose andheavy-duty process applications, this International Standard is notintended for use in processes with slurries or with high levels ofsolids. This International Standard offers two options: a) a rangeof stuffing boxes suitable for soft packing or mechanical seals forgeneral-purpose duties up to a seal chamber limit of a gaugepressure of 16 bar; b) a range of larger cavities suitable formechanical seals, including cartridge mechanical seals, for generaland heavy-duty process applications, up to a seal chamber limit ofa gauge pressure of 40 bar.

Document History

TS ISO 3069
August 27, 2015
End suction centrifugal pumps; Dimensions of cavities for mechanical seals and for soft packing
This International Standard specifies the dimensions of the sealcavity for step-balanced mechanical seals, mechanical sealssuitable for straight shafts, and for soft packing, to be used...
March 11, 1997
End suction centrifugal pumps; Dimensions of cavities for mechanical seals and for soft packing
Bu standard ISO 2858 ile uyumlu olarak, 16 Bar'a kadar basinckapasitesindeki uctan emmeli santrifuj pompalarda kullanilan,salmastralara ait yuva olculeri ile dengelenmis veya dengelenmemistip mekanik...
Advertisement