TSE - TS EN 62271-104
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 April 2015 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Bu standard, bina ici ve bina disi tesislerde kullanilan beyanfrekanslari 60 Hz?e (60 Hz d?hil) kadar olan kapama ve kesme akimbeyan degerlerine sahip 52 kV?un uzerindeki beyan gerilimleri icinuc kutuplu alternatif akim anahtarlarini kapsar.
Document History
TS EN 62271-104
April 30, 2015
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages higher than 52 kV
Bu standard, bina ici ve bina disi tesislerde kullanilan beyanfrekanslari 60 Hz?e (60 Hz d?hil) kadar olan kapama ve kesme akimbeyan degerlerine sahip 52 kV?un uzerindeki beyan gerilimleri icinuc...
April 12, 2011
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
Bu standard, beyan gerilimi 52 kV ve uzeri, beyan frekanslari 60Hz?e kadar (60 Hz d?hil) olan bina ici ve bina disi tesislerdekullanilan beyan kapama ve kesme akimi bulunan uc kutuplualternatif akim...
January 19, 2010
High-voltage switchgear and controlgear - Part 104: Alternating current switches for rated voltages of 52 kV and above
A description is not available for this item.