TSE - TS ISO 8755

Commercial road vehicles- Mechanical connections between towing vehicles and trailers 40 mm drawbar coupling.

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Couplings): 43.040.70
scope:

This International Standard specifies the characteristics of 40mm drawbar eyes, necessary for the interchangeability of thecoupling components on trailers and permitting interchangeabilitybetween towing vehicles and trailers equipped with thesecomponents. This International Standard is applicable to mechanicalconnections designed for commercial vehicles and trailers, themaximum total mass of which is above 3,5 t.

Document History

TS ISO 8755
August 27, 2015
Commercial road vehicles- Mechanical connections between towing vehicles and trailers 40 mm drawbar coupling.
This International Standard specifies the characteristics of 40mm drawbar eyes, necessary for the interchangeability of thecoupling components on trailers and permitting interchangeabilitybetween...
April 19, 2000
Commercial road vehicles- Mechanical connections between towing vehicles and trailers 40 mm drawbar coupling.
Bu standard, 40 mm'lik cekme cubugu baglantisi ve cekilen araclacekici arac arasindaki baglantiyi saglayan 40 mm'lik cekme cubugudeliginin gerekli olculerini kapsar.
Advertisement