TSE - TS EN 3774-004
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 April 2015 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
Bu standard uc kutuplu, isiya dayanikli, anma akimlari 1A ila 25A araliginda olan ucaktaki devrelerde -55 ?C ve 125 ?C sicaklikaraliginda calistirilan ve en cok 22000 m irtifada kullanilan devrekesicilerin karakteristiklerinin
Document History
TS EN 3774-004
April 30, 2015
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
Bu standard uc kutuplu, isiya dayanikli, anma akimlari 1A ila 25A araliginda olan ucaktaki devrelerde -55 ?C ve 125 ?C sicaklikaraliginda calistirilan ve en cok 22000 m irtifada kullanilan...