TSE - TS ISO 15500-13

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 13: Pressure relief device (PRD)

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for thepressure relief device (PRD), a compressed natural gas (CNG) fuelsystem component intended for use on the types of motor vehiclesdefined in ISO 3833. This part of ISO 15500 is applicable tovehicles (mono-fuel, bi-fuel or dual-fuel applications) usingnatural gas in accordance with ISO 15403. It is not applicable tothe following: a) liquefied natural gas (LNG) fuel systemcomponents located upstream of, and including, the vaporizer; b)fuel containers; c) stationary gas engines; d) container-mountinghardware; e) electronic fuel management; f) refuellingreceptacles.

Document History

TS ISO 15500-13
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 13: Pressure relief device (PRD)
This part of ISO 15500 specifies tests and requirements for thepressure relief device (PRD), a compressed natural gas (CNG) fuelsystem component intended for use on the types of motor vehiclesdefined...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 13: Pressure relief device (PRD)
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen bir sikistirilmis dogal gaz yakitsistemi bileseni olan basinc tahliye tertibati (PRD) icin deney...
Advertisement