TSE - TS ISO 13756

Determination of silver in silver jewellery alloys-Volumetric (potentiometric) method using sodium chloride or potassium chloride

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Jewellery): 39.060
scope:

This International Standard specifies a volumetric method forthe determination of silver in silver jewellery alloys, preferablywithin the range of fineness stated in ISO 9202. These alloys maycontain copper, zinc, cadmium, and palladium. Apart from palladium,which must be precipitated before commencing titration, theseelements do not interfere with this method of determination. NOTE:This method is an alternative recommended method to ISO 11427.

Document History

TS ISO 13756
August 27, 2015
Determination of silver in silver jewellery alloys-Volumetric (potentiometric) method using sodium chloride or potassium chloride
This International Standard specifies a volumetric method forthe determination of silver in silver jewellery alloys, preferablywithin the range of fineness stated in ISO 9202. These alloys maycontain...
March 30, 2004
Determination of silver in silver jewellery alloys-Volumetric (potentiometric) method using sodium chloride or potassium chloride
Bu standard, gumus ziynet alasimlarinda, tercihan ISO 9202 ?debelirtilen ayar araliginda, gumus tayini icin bir hacimsel metodukapsar
Advertisement