TSE - TS 11962

Tanks (pressurised) - Vertical, steel, for use in chemical processes (0,063 m? up to 25 m? capacity) - Design requirements

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Pressure vessels): 23.020.30
scope:

Bu standard, anma hacmi 0,063 m3 ile 25 m3 (d?hil) arasindaolan, alasimsiz veya paslanmaz celik malzemeden mamul, calismabasinclari -1 bar (vakum) ile 6 bar (d?hil) arasinda, calismasicakligi ? 10 ?C ila 200 ?C?a (d?hil) kadar olan, cesitli kimyasalakiskanlarin depolanmasinda veya kimyasal prosesler icinkullanilan, silindir bicimli, dusey konumlu, basincli tanklarintasarim kurallarini kapsar.

Document History

TS 11962
February 18, 2016
Tanks (pressurised) - Vertical, steel, for use in chemical processes (0,063 m? up to 25 m? capacity) - Design requirements
Bu standard, anma hacmi 0,063 m3 ile 25 m3 (d?hil) arasindaolan, alasimsiz veya paslanmaz celik malzemeden mamul, calismabasinclari -1 bar (vakum) ile 6 bar (d?hil) arasinda, calismasicakligi ? 10 ?C...
March 12, 1996
Tanks-Vertical, Steel, For Use In Chemical Process (From 0,063 m? to 25 ? Kapacity)Construction Design Requirements
Bu standard, celikten imal edilen, dusey konumlu, kimyasalprosesler icin kullanilan tanklarin tasarim kurallarini kapsar.
Advertisement