TSE - TS ISO 8255-1

Microscopes-Cover Glasses-Cover Glasses-Part 1: Dimensional Tolerances, Thickness And Optical Properties

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 8255 specifies requirements for dimensionaltolerances, thickness and optical properties for microscope coverglasses used for transmitted light microscopy in the visiblespectral range (400 nm to 760 nm).

Document History

TS ISO 8255-1
August 27, 2015
Microscopes-Cover Glasses-Cover Glasses-Part 1: Dimensional Tolerances, Thickness And Optical Properties
This part of ISO 8255 specifies requirements for dimensionaltolerances, thickness and optical properties for microscope coverglasses used for transmitted light microscopy in the visiblespectral range...
April 9, 1999
Optics And Optical Instruments-Microscopes-Cover Glasses-Cover Glasses-Part 1: Dimensional Toleramces, Thickness And Optical Properties
Bu standard, gorunur spektral bolgede, isik gecirgenliklimikroskopi metodunda kullanilan mikroskop kapak camlarinin boyuttoleranslarini, kalinlik ve optik ozelliklerini kapsar
Advertisement