TSE - TS EN ISO 14373
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 April 2015 |
| Status: | active |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard specifies requirements forresistance spot welding in the fabrication of assemblies ofuncoated and metallic coated low carbon steel, comprising two orthree sheets of metal, where the maximum single sheet thickness ofcomponents to be welded is within the range 0,4 mm to 3 mm, for thefollowing materials
Document History
TS EN ISO 14373
April 30, 2015
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
This International Standard specifies requirements forresistance spot welding in the fabrication of assemblies ofuncoated and metallic coated low carbon steel, comprising two orthree sheets of metal,...
April 29, 2008
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
A description is not available for this item.