TSE - TS ISO 10110-7

Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

ISO 10110 specifies the presentation of design and functionalrequirements for single optical elements and for optical assembliesin technical drawings used for their manufacture and inspection.This part of ISO 10110 specifies the indication of the level ofacceptability of surface imperfections within the effectiveaperture of individual optical elements and optical assemblies.These include localized surface imperfections, edge chips and longscratches.This part of ISO 10110 applies to transmitting andreflecting surfaces of finished optical elements, whether or notthey are coated, and to optical assemblies. It recognizes thatpermissible imperfections may be specified according to the areaaffected by imperfections on components or in opticalassemblies.

Document History

TS ISO 10110-7
August 27, 2015
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
ISO 10110 specifies the presentation of design and functionalrequirements for single optical elements and for optical assembliesin technical drawings used for their manufacture and inspection.This...
April 29, 2008
Optics and photonics - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
ISO 10110 serisi standardlar optik elemanlarin ve sistemlerintasarim ve fonksiyonel sartlarinin sunulmasi icin imalat ve muayeneamaciyla kullanilan teknik cizimlerin hazirlanmasi kurallarinikapsar
December 7, 2006
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 7: Surface imperfection tolerances
A description is not available for this item.
Advertisement