TSE - TS EN 50121-3-2
Railway applications - Electromagnetic compatibility - Part 3-2: Rolling stock - Apparatus
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This European Standard applies to emission and immunity aspectsof EMC for electrical and electronic apparatus intended for use onrailway rolling stock. EN 50121-3-2 applies for the integration ofapparatus on rolling stock. The frequency range considered is fromDC to 400 GHz. No measurements need to be performed at frequencieswhere no requirement is specified. The application of tests shalldepend on the particular apparatus, its configuration, its ports,its technology and its operating conditions. This standard takesinto account the internal environment of the railway rolling stockand the external environment of the railway, and interference tothe apparatus from equipment such as hand-held radio- transmitters.If a port is intended to transmit or receive for the purpose ofradio communication (intentional radiators, e. g. transpondersystems),
Document History