TSE - TS IEC 60227-7+A1+A2
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
TS IEC 60227-7+A1+A2
October 23, 2015
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.
November 22, 2011
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more
A description is not available for this item.
June 19, 2007
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more
A description is not available for this item.
June 12, 2007
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more
A description is not available for this item.