TSE - TS EN ISO 8536-8

Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 gives users information on sterilizedinfusion sets for single use with pressure infusion apparatus up toa maximum of 200 kPa (2 bar).

Document History

TS EN ISO 8536-8
October 23, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilizedinfusion sets for single use with pressure infusion apparatus up toa maximum of 200 kPa (2 bar).
February 20, 2007
Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus
Bu standard azami 200 kPa (2 bar)?a kadar olan basincli infuzyondonanimi ile tek kullanimlik sterilize edilmis infuzyon setleri ileilgili kullaniciya yonelik bilgileri kapsar.
December 2, 2004
Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus (ISO 8536-8:2004)
Bu standard yaylı yatakları kapsar
Advertisement