TSE - TS ISO/IEC 11694-2
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 defines the dimensions and locationof the accessible optical area of optical memory cards with ID-1dimensions using the linear recording method.
Document History
TS ISO/IEC 11694-2
August 27, 2015
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and locationof the accessible optical area of optical memory cards with ID-1dimensions using the linear recording method.
April 17, 2002
Identification cards- Optical memory cards- Linear recording method- Part 2: Dimension and location of the acessible optical area.
Bu standard, optik hafiza kartlarinin parametrelerini ve bu gibikartlarin sayisal veri depolamasi ve karsiliklidegistirilebilirligi icin kullanilmasini tarif eden bir seristandarddan biridir.