TSE - TS ISO/IEC 18000-2
Information technology -- Radio frequency identification for item management -- Part 2: Parameters for air interface communications below 135 kHz
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 18000-2:2009 defines the air interface for radiofrequency identification (RFID) devices operating below 135 kHz.The purpose of ISO/IEC 18000-2:2009 is to provide a commontechnical specification for RFID devices that can be used by ISOcommittees developing RFID application standards. ISO/IEC18000-2:2009 is intended to allow for compatibility and toencourage inter-operability of products in the internationalmarketp
Document History