TSE - TS ISO/IEC 18000-64
Information technology -- Radio frequency identification for item management -- Part 64: Parameters for air interface communications at 860 MHz to 960 MHz Type D
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 18000-64:2012 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in itemmanagement applications. It provides a common technicalspecificati
Document History
TS ISO/IEC 18000-64
October 23, 2015
Information technology -- Radio frequency identification for item management -- Part 64: Parameters for air interface communications at 860 MHz to 960 MHz Type D
ISO/IEC 18000-64:2012 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in...