TSE - TS EN 1993-1-4/A1
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
(1) This Part 1.4 of EN 1993 gives supplementary provisions forthe design of buildings and civil engineering works that extend andmodify the application of EN 1993-1-1, EN 1993-1-3, EN 1993-1-5 andEN 1993-1-8 to austenitic, austenitic-ferritic and ferriticstainless steels. NOTE 1: Information on the durability ofstainless steels is given in Annex A. NOTE 2: The execution ofstainless steel structures is covered in EN 1090. NOTE 3:Guidelines for further treatment, including heat treatment, aregiven in EN 10088.
Document History