TSE - TS ISO/IEC 14443-4/AMD 4
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Amd 4: Frame with error correction
active
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Amd 3: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Amd 1: Exchange of additional parameters
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol
A description is not available for this item.
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Amd 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
A description is not available for this item.
TS ISO/IEC 14443-4/AMD 4
February 18, 2016
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Amd 4: Frame with error correction
A description is not available for this item.