TSE - TS ISO 6621-4

Internal combustion engines - Piston rings - Part 4: General specifications

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Engine block and internal components): 43.060.10
scope:

This part of ISO 6621 specifies the general characteristics ofpiston rings for reciprocating internal combustion engines for roadvehicles and other applications (the individual dimensionalcriteria for these rings are given in the relevant InternationalStandards). It also provides a system for ring coding, designation,and marking. It is applicable to all such rings of a nominaldiameter from 30 mm up to and including 200 mm.

Document History

TS ISO 6621-4
February 18, 2016
Internal combustion engines - Piston rings - Part 4: General specifications
This part of ISO 6621 specifies the general characteristics ofpiston rings for reciprocating internal combustion engines for roadvehicles and other applications (the individual dimensionalcriteria...
Advertisement