TSE - TS ISO 6623

Internal combustion engines - Piston rings - Scraper rings made of cast iron

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Engine block and internal components): 43.060.10
scope:

This International Standard specifies the essential dimensionalfeatures of scraper rings made of cast iron, types N, NM, E, andEM, having diameters from 30 mm up to and including 200 mm, used inreciprocating internal combustion engines for road vehicles andother applications.

Document History

TS ISO 6623
February 18, 2016
Internal combustion engines - Piston rings - Scraper rings made of cast iron
This International Standard specifies the essential dimensionalfeatures of scraper rings made of cast iron, types N, NM, E, andEM, having diameters from 30 mm up to and including 200 mm, used...
Advertisement