TSE - TS EN 1440

LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies procedures for the periodicinspection and testing, of transportable refillable LPG cylinderswith a water capacity from 0,5 l up to and including 150 l. ThisEuropean Standard is applicable to welded and brazed steel LPGcylinders with a specified minimum wall thickness designedaccording to EN 1442, EN 12807, EN 13322-1, or equivalent standard(e.g. national codes). This European Standard is intended to beapplied to cylinders complying with RID/ADR (including pi markedcylinders) and also to existing non RID/ADR cylinder populations.NOTE The requirements of RID/ADR take precedence over those of thisstandard in the case of cylinders complying with that regulation,including pi marked cylinders. This European Standard does notapply to cylinders permanently installed in vehicles.

Document History

TS EN 1440
March 24, 2016
LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders
This European Standard specifies procedures for the periodicinspection and testing, of transportable refillable LPG cylinderswith a water capacity from 0,5 l up to and including 150 l. ThisEuropean...
July 12, 2014
LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders
Bu standard, anma su hacmi 0,5 L?den 150 L?ye kadar (150 Ldahil) olan tasinabilir, tekrar doldurulabilir LPG tupleri icinperiyodik muayene ve deney islemlerini kapsar.
June 5, 2012
LPG equipment and accessories - Periodic inspection of transportable refillable LPG cylinders
A description is not available for this item.
July 14, 2011
LPG equipment and accessories-Periodic inspection of transportable refillable LPG cylinders
Bu standard, anma su hacmi 0,5 litreden 150 litreye kadar (150litre dahil) olan, tasinabilir, tekrar doldurulabilir LPG tupleriicin periyodik muayene ve deney islemlerini kapsar. Bu...
September 3, 1996
Transportable refillable welded steel cylinders for liquefied petroleum gas (LPG)- Periodic requalification
A description is not available for this item.
Advertisement