TSE - TS EN 438-6
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 6: Classification and specifications for Exterior-grade compact laminates of thickness 2 mm and greater
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This European Standard applies to Exterior-grade Compactlaminates of thickness 2 mm and greater produced by using a highpressure process. It specifies requirements for standard andflame-retardant laminates intended for use under outdoor weatherconditions such as direct sunlight rain and frost. Two levels ofperformance are specified; one for moderate exterior conditions,and the other for severe exterior conditions.
Document History