TSE - TS EN 62005-9-1

Fibre optic interconnecting devices and passive components - Reliability - Part 9-1: Qualification of passive optical components

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62005 establishes a general reliabilityqualification program that applies to all passive fibre opticcomponents except connectors and connector assemblies, the passingof which, suggests a minimum level of reliability assurance andallows that specific device to be called qualified to thisstandard. The objectives of this International Standard are asfollows: ? to specify the requirements for a general reliabilityqualification standard (RQS) for passive optical components; ? togive direction to the supplier and to the end user on theproduction and purchase of passive optical components to meet andverify reliability qualification standards for certain specifiedservice environments; ? to give the minimum list of reliabilityqualification stress tests and conditions; ? to establish guidancefor the selection of appropriate measurements and pass/failcriteria; ? to give relevant references; and ? to establish theminimum reporting requirements. This standard defines a series ofstress tests, their severity, sequences, quantities of devicesunder the test (DUT), acceptance criteria, and reportingrequirements. It also gives guidelines to selecting appropriatemeasurements and pass/fail criteria.

Document History

TS EN 62005-9-1
April 18, 2016
Fibre optic interconnecting devices and passive components - Reliability - Part 9-1: Qualification of passive optical components
This part of IEC 62005 establishes a general reliabilityqualification program that applies to all passive fibre opticcomponents except connectors and connector assemblies, the passingof which,...
Advertisement