TSE - TS EN 50526-3
Railway application - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 3: Application Guide
| Organization: | TSE |
| Publication Date: | 18 April 2016 |
| Status: | active |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This Application Guide supports the European Standards EN50526-1 and EN 50526-2. Guidance is offered on the followingsubjects: ? the selection and installation of surge arresters; ?the selection and installation of voltage limiting devices as VLD-Oand VLD-F; ? the arrangement of the surge arresters and VLDs.Because of differences in the established, proven methods, electrictraction systems of nominal voltage d.c. 600 V ? d.c. 750 V aretreated separately from the systems at higher nominal voltages.This Application Guide only applies to d.c. electrified tractionsystems
Document History