TSE - TS EN 61837-3
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 April 2016 |
| Status: | active |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminallead connections as they apply to SMDs for frequency control andselection in metal enclosures and is based on IEC 61240 whichstandardized layout rules of outline drawings of thesurface-mounted devices.
Document History
TS EN 61837-3
April 18, 2016
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
This part of IEC 61837 deals with standard outlines and terminallead connections as they apply to SMDs for frequency control andselection in metal enclosures and is based on IEC 61240...
November 29, 2001
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
Bu standard havadaki alevlenebilir gaz veya buhar konsantrasyonlarını belirlemek ve ölçmek için taşına bilir nakledilebilir ve sabit cihazların kurulması ve deneye tabi tutulmasını kapsar ve bu...