TSE - TS EN 14037-4
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This Standard defines the technical specifications andrequirements for the definition of the cooling capacity ofpre-fabricated ceiling mounted radiant panels according to thespecifications of EN 14037 1:2016, 3.3.1. The test according tothis standard requires the measurement of the thermal outputaccording to EN 14037 2:2016 of the model.
Document History
TS EN 14037-4
December 9, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
This Standard defines the technical specifications andrequirements for the definition of the cooling capacity ofpre-fabricated ceiling mounted radiant panels according to thespecifications of EN...