TSE - TS EN 12895

Industrial trucks - Electromagnetic compatibility

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Industrial trucks): 53.060
scope:

trucks) as defined in ISO/FDIS 5053-1, and theirelectrical/electronic systems when used in residential, commercial,light industry and industrial environments (specified in EN61000-6-3:2007 and EN 61000-6-2:2005). This European Standardspecifies: ? the requirements and the limit values forelectromagnetic emission and immunity to external electromagneticfields; ? the procedure and criteria for testing trucks and theirelectrical/electronic systems. This European Standard is notapplicable to: ? non-stacking low-lift straddle carriers; ?stacking high-lift straddle carriers; ? any pedestrian propelledtrucks, excepted those which are equipped with load handlingdevices which have electrical powered lifting devices; ? trucksintended for use in the public domain1) with maximum speedexceeding 30 km/h; ? positioning system of driverless industrialtrucks; ? interaction between systems on the trucks; ? interferenceto on-board radio equipment; ? equipment connected to AC-mainswhich is only used when the truck is not being operated (e.g. onboard charger).

Document History

TS EN 12895
March 24, 2016
Industrial trucks - Electromagnetic compatibility
trucks) as defined in ISO/FDIS 5053-1, and theirelectrical/electronic systems when used in residential, commercial,light industry and industrial environments (specified in EN61000-6-3:2007 and EN...
April 16, 2004
Industrial trucks - Electromagnetic compatibility
Bu standard, yerlesim alanlarinda, ticari alanlarda, kucukolcekli endustri ve endustri cevrelerinde (EN 50081-1:1992 ve EN61000-6-2:1999) kullanilan, guc kaynagi tipinine bakilmaksizinendustriyel...
November 21, 2000
Industrial trucks- Electromagnetic compatibility
A description is not available for this item.
Advertisement