TSE - TS EN ISO 11357-7

Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11357 specifies two methods (isothermal andnon-isothermal) for studying the crystallization kinetics ofpartially crystalline polymers using differential scanningcalorimetry (DSC). It is only applicable to molten polymers. Note:These methods are not suitable if the molecular structure of thepolymer is modified during the test

Document History

TS EN ISO 11357-7
March 24, 2016
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This part of ISO 11357 specifies two methods (isothermal andnon-isothermal) for studying the crystallization kinetics ofpartially crystalline polymers using differential scanningcalorimetry (DSC). It...
June 12, 2013
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
A description is not available for this item.
Advertisement