TSE - TS EN 15468

Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies characteristics, statesrequirements and gives test methods for laminate floor coverings(as defined in 3.1). It includes a classification system, based onEN ISO 10874, providing practical requirements for areas of use andlevels of use, to indicate where laminate floor coverings will givesatisfactory service and to encourage the consumer to make aninformed choice. It also specifies requirements for marking andpackaging. Laminate floor coverings are considered for domestic andcommercial levels of use, e.g. in domestic kitchens. This standarddoes not specify requirements relating to areas that are subject tofrequent wetting, such as bathrooms, laundry rooms or saunas.

Document History

TS EN 15468
July 11, 2016
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, statesrequirements and gives test methods for laminate floor coverings(as defined in 3.1). It includes a classification system, based onEN ISO 10874,...
April 10, 2013
Laminate floor coverings ? Elements with directly applied printing and resin surface layer ? Specifications, requirements and test methods
Bu standard, dogrudan uygulanan baski deseni ve recine esasliyuzey tabakasi olan laminat yer kaplamalari icin karakteristikozellikleri, gerekleri ve atif yapilan deney yontemlerini kapsar.Bu...
May 22, 2008
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
A description is not available for this item.
Advertisement