TSE - TS EN 60384-25

Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This part of IEC 60384 applies to fixed aluminium electrolyticsurface mount capacitors with conductive polymer solid electrolyte,primarily intended for d.c. applications for use in electronicequipment. Fixed aluminium electrolytic surface mount capacitorswith solid (MnO2) are not included but are covered by IEC 60384-18.These capacitors are primarily intended for use in electronicequipment to be mounted directly on substrates for hybrid circuitsor to printed boards. Capacitors for special-purpose applicationsmay need additional requirements.

Document History

TS EN 60384-25
April 18, 2016
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolyticsurface mount capacitors with conductive polymer solid electrolyte,primarily intended for d.c. applications for use in...
April 9, 2009
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.
Advertisement