TSE - TS EN 60393-5
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and nonwirewound potentiometers
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
scope:
This part of IEC 60393 applies to single-turn rotary low-powerwirewound and non-wirewound potentiometers, with a rateddissipation less than to 10 W. These potentiometers are primarilyintended for use in electronic equipment. This part of IEC 60393prescribes preferred ratings and characteristics and selects fromIEC 60393-1, appropriate quality assessment procedures, tests andmeasuring methods. It provides general performance requirements forthis type of potentiometer. This standard gives the minimumperformance requirements and test severities.
Document History